EN
  • EN
  • DE

MAX310EWN

Part No MAX310EWN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 8X1 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 1 Channel 18-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name MAX310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881464-MAX310EWN
Ultra Librarian 3D Model Ultra Librarian MAX310EWN CAD Model

Description

The MAX310EWN from Maxim Integrated is a state-of-the-art precision voltage comparator designed for applications requiring low power consumption and high accuracy. This device is well-suited for a variety of industrial, automotive, and consumer applications where precise voltage monitoring is critical.

Key Features

  • High Precision: The MAX310EWN offers excellent accuracy with a low offset voltage, making it ideal for precision applications.
  • Low Power Consumption: It is designed for energy-efficient operations, which is crucial for battery-powered and portable devices.
  • Wide Supply Voltage Range: The device operates over a broad range of supply voltages, enhancing its versatility across different applications.
  • Fast Response Time: The comparator is capable of fast response times, ensuring quick transitions and accurate signal processing.
  • Multiple Package Options: Available in a variety of packages, the MAX310EWN can be accommodated in different design layouts.

Applications

The MAX310EWN is highly adaptable and can be used in numerous applications, including:

  • Threshold detectors or level shifting in industrial systems
  • Battery management and protection circuits
  • Window comparators for automotive systems
  • Voltage monitoring in power supply units
  • Signal processing equipment

Technical Specifications

The device boasts an impressive set of technical specifications that ensure reliable and consistent performance:

  • Operating Temperature Range: The MAX310EWN is designed to operate within a wide temperature range, making it suitable for harsh environments.
  • Output Compatibility: It features TTL/CMOS-compatible outputs, which allow for easy integration with digital systems.
  • Package Type: The device is available in a narrow SO package, providing a compact solution for space-constrained applications.

In conclusion, the MAX310EWN from Maxim Integrated is a versatile and precise voltage comparator that meets the demands of modern electronic systems. Its combination of low power consumption, high accuracy, and fast response time makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess