EN
  • EN
  • DE

CSD59987QVM

Part No CSD59987QVM
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 976699-CSD59987QVM
Ultra Librarian 3D Model Ultra Librarian CSD59987QVM CAD Model

Description

Introducing the Texas Instruments CSD59987QVM Power MOSFET

Meet the cutting-edge Product CSD59987QVM, a high-performance Power MOSFET brought to you by the industry leader, Texas Instruments. This device is designed to cater to a wide range of power applications, providing efficiency, reliability, and quality that Texas Instruments is known for.

The CSD59987QVM is a state-of-the-art semiconductor component that features some of the latest advancements in power management technology. It is built using a sophisticated process that ensures minimal power loss and maximum efficiency. The MOSFET is housed in a compact QVM package, making it suitable for space-constrained applications while still delivering robust performance.

Key Features of the CSD59987QVM:

  • Low On-Resistance: This MOSFET boasts an exceptionally low on-resistance, reducing conduction losses and enhancing overall system efficiency.
  • High Switching Speed: With its fast switching capabilities, the CSD59987QVM is ideal for high-frequency applications, ensuring minimal switching losses and improved power density.
  • Thermal Management: The device is engineered with superior thermal properties, allowing for better heat dissipation and a wider operating temperature range.
  • Robustness: Texas Instruments has designed this MOSFET to be highly durable and reliable, capable of withstanding harsh electrical and thermal conditions.

Whether it is for power supply units, DC-DC converters, or motor control applications, the CSD59987QVM is versatile enough to fit into various circuits while providing the performance needed to power today's innovative electronic devices.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Computing and Server Systems
  • Telecommunication Equipment

With its superior performance and Texas Instruments' commitment to quality, the CSD59987QVM is an excellent choice for designers and engineers looking to push the boundaries of power management in their next project. Upgrade your designs with the efficiency and reliability of the CSD59987QVM Power MOSFET.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Texas Instruments
PROTOTYPE
Lowest to $58.2090
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess