Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93AA76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908732-93AA76C-I/SN
Ultra Librarian 3D Model Ultra Librarian 93AA76C-I/SN CAD Model

Description

Product Overview: 93AA76C-I/SN from Microchip Technology

The 93AA76C-I/SN is a high-quality serial EEPROM device from the renowned manufacturer, Microchip Technology. This product is part of Microchip's extensive EEPROM portfolio and is designed to provide reliable data storage solutions with a focus on low-power operations and robust performance.

Key Features

  • Memory Size: The device offers a 8K-bit (1 Kbyte) memory capacity, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface: It features a user-friendly serial interface, specifically the I2C (2-wire) bus, which allows for simple integration into a wide variety of microcontroller-based systems.
  • Operating Voltage: The 93AA76C-I/SN operates at a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: Designed for industrial applications, it can operate over an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder on a variety of PCBs.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), allowing for efficient data management and quick updates to stored information.

Applications

The 93AA76C-I/SN is suitable for a broad range of applications across different industries. It's commonly used in:

  • Consumer electronics such as smart appliances and wearable devices
  • Industrial control systems for configuration and parameter storage
  • Automotive systems, where reliable data retention is crucial
  • Medical devices that require non-volatile memory for critical data

Manufacturer Support

Microchip Technology provides extensive support for the 93AA76C-I/SN, including detailed datasheets, technical documentation, and application notes. Their customer service and engineering support teams are also available to assist with integration, programming, and troubleshooting, ensuring a smooth design-in process for product developers and engineers.

You May Also Be Interested in

Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86CT-E/SN
Microchip Technology
IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for AT24C32W-10SC
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Lowest to $1.2807
ECAD model for 93LC66BT-I/MS
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for AT24C01-10PI-2.7
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-PDIP
Lowest to $0.7669
ECAD model for 93C46A-I/P
Microchip Technology
IC EEPROM 1KBIT I2C 8MINI MAP / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3)
Lowest to $0.3156
ECAD model for AT24C01BY6-YH-T
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention