Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Win Source Part Number 136669-MAX3093ECUE+
Ultra Librarian 3D Model Ultra Librarian MAX3093ECUE+ CAD Model

Description

Product Overview: MAX3093ECUE+ from Maxim Integrated

The MAX3093ECUE+ is a high-performance, quad receiver from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232 and V.28/V.24 communications interfaces. This device is particularly well-suited for applications where multiple RS-232 lines need to be received, such as in industrial control systems, point-of-sale equipment, and data communication systems.

Key Features

  • High Data Rate: The MAX3093ECUE+ supports data rates up to 250kbps, making it ideal for high-speed serial communication.
  • Low Power Consumption: With a supply current of just 300µA, this receiver is optimized for low-power operations, helping to reduce the overall power consumption of the system.
  • Wide Voltage Range: It operates from a single +3V to +5.5V power supply, providing design flexibility for various applications.
  • Integrated ESD Protection: The device features ±15kV ESD protection on receiver inputs, ensuring robustness and reliability in harsh environments.
  • Fail-Safe Feature: The receiver has a fail-safe feature that guarantees a logic-high receiver output if the input is open circuit, shorted, or connected to a dormant data line.

Package and Temperature Range

The MAX3093ECUE+ comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, making it reliable for industrial applications that may be subject to extreme temperature variations.

Applications

  • Industrial Control Systems
  • Point-of-Sale Systems
  • Data Communication Systems
  • Networking Equipment
  • Battery-Powered Equipment

Overall, the MAX3093ECUE+ is a versatile and reliable solution for receiving RS-232 signals. Its combination of high-speed communication, low power consumption, and robust protection features make it an excellent choice for designers looking to integrate RS-232 interface capabilities into their systems.

You May Also Be Interested in

Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention