Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792052-PIC16LF747-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF747
Introduction Date November 07, 2002
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF747-I/ML CAD Model

Description

Microchip Technology PIC16LF747-I/ML Microcontroller

The PIC16LF747-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require programmable intelligence and a versatile set of features. This particular model is part of the renowned PIC16 family, which is celebrated for its ease of use, reliability, and cost-effectiveness.

This microcontroller is built with Flash technology, ensuring that the device is not only programmable but also reprogrammable, which is essential for iterative development and in-field updates. With its 14 KB of program memory and 368 bytes of RAM, the PIC16LF747-I/ML is well-suited for moderate to complex tasks, offering ample space for code and data storage.

One of the standout features of the PIC16LF747-I/ML is its integrated 10-bit Analog-to-Digital Converter (ADC), which comes with 14 channels. This makes it an ideal choice for sensor interfacing and data acquisition applications, where precise analog signal measurement is crucial. Additionally, the device boasts two comparators, further enhancing its capabilities in handling analog signals.

The microcontroller operates at a voltage range of 2.0V to 5.5V, which allows for flexibility in power-sensitive applications. The low-power consumption is a hallmark of the 'LF' series, making the PIC16LF747-I/ML a suitable choice for battery-operated devices.

Connectivity is also a strong point for this microcontroller, featuring a Master Synchronous Serial Port (MSSP) with SPI and I²C capabilities, and a USART module for serial communication. These interfaces enable the PIC16LF747-I/ML to connect with other microcontrollers, sensors, and peripherals, facilitating complex tasks and data exchange.

Furthermore, the PIC16LF747-I/ML comes in a 44-pin QFN (Quad Flat No-leads) package, denoted by the 'ML' at the end of its part number. This compact form factor is excellent for space-constrained applications while still providing enough I/O pins for most uses.

Overall, the PIC16LF747-I/ML microcontroller is a versatile and powerful component for designers and engineers looking to develop sophisticated electronic systems with minimal overhead and maximum functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention