EN
  • EN
  • DE

MAX3088ESA-T

Part No MAX3088ESA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829737-MAX3088ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX3088ESA-T CAD Model

Description

Product Overview: MAX3088ESA-T from Maxim Integrated

The MAX3088ESA-T is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication over RS-485/RS-422 networks. This advanced integrated circuit (IC) is specifically engineered to operate in challenging industrial environments, where reliable data transmission is critical. The MAX3088ESA-T boasts a slew-rate-limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it an ideal choice for industrial applications such as factory automation, HVAC systems, and process control.

One of the key features of the MAX3088ESA-T is its extended ESD protection. The transceiver is capable of withstanding ±15kV electrostatic discharge (ESD) strikes without sustaining damage, ensuring high resilience and longevity in the field. This level of protection is particularly important in environments where equipment may be subject to frequent handling or where static build-up is common.

The MAX3088ESA-T operates from a single 5V supply, and its drivers and receivers are fully compliant with the EIA/TIA-485 communication standards. The IC supports data rates up to 250kbps, making it suitable for a wide range of data-intensive applications. Additionally, the transceiver features a fail-safe receiver that guarantees a logic-high output if the input is open circuit, shorted, or connected to a terminated transmission line without any signal present.

This transceiver comes in a space-saving 8-pin SOIC package, denoted by the 'ESA' suffix in the part number, with the 'T' indicating that it is provided in tape and reel packaging. This makes the MAX3088ESA-T easy to integrate into automated assembly lines, providing a convenient solution for mass production.

For designers and engineers looking for a reliable communication interface for their RS-485/RS-422 networks, the MAX3088ESA-T from Maxim Integrated offers a perfect blend of performance, protection, and practicality. Its robust design and advanced features ensure seamless and secure data transmission, even in the most demanding industrial settings.

For more detailed technical specifications, application notes, and support documents, customers are encouraged to visit the Maxim Integrated official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3180 $53.0880
37+ $2.7224 $100.7288
57+ $2.6374 $150.3318
79+ $2.5523 $201.6317
102+ $2.4672 $251.6544
136+ $2.2120 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess