Microchip Technology 24LC16BT-1/SNRVD
The Microchip Technology 24LC16BT-1/SNRVD is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide efficient non-volatile data storage. This integrated circuit utilizes the I²C (Inter-Integrated Circuit) bus protocol for easy integration into a wide range of applications, including but not limited to, consumer electronics, automotive, industrial control systems, and medical devices.
With its small 8-pin TSSOP (Thin Shrink Small Outline Package) footprint, the 24LC16BT-1/SNRVD is optimized for space-constrained applications. It operates across a broad voltage range from 2.5V to 5.5V, making it versatile for various power supply conditions. Additionally, its high endurance and low power consumption make it an ideal choice for battery-operated devices.
Key features of the 24LC16BT-1/SNRVD include:
- Memory Size: 16 Kbit (2,048 x 8-bit organization), allowing ample space for configuration parameters, serial numbers, calibration data, and more.
- Write Protection: Includes hardware write-protect pin for safeguarding critical data segments.
- Speed: Fast data transfer rates with I²C bus clock frequencies up to 400 kHz.
- Endurance: High reliability with over one million write cycles and a data retention period of more than 200 years.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
- Lead-Free and RoHS Compliant: Manufactured with environmentally friendly materials, adhering to regulatory requirements.
The 24LC16BT-1/SNRVD EEPROM from Microchip Technology is a versatile storage solution that provides designers with a reliable and easy-to-use interface for data retention. Whether it's for calibration data storage, device configuration, or storing user preferences, this EEPROM ensures data integrity and persistence in a compact and efficient package.