EN
  • EN
  • DE

DSF305Q3R0

Part No DSF305Q3R0
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Electric Double Layer Capacitors, Supercaps
Description CAPACITOR 3F -10%, +30% 3V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cornell Dubilier Knowles
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Packaging  Bulk
Part Status Active
Capacitance 3 F
Tolerance -10%, +30%
Voltage - Rated 3 V
ESR (Equivalent Series Resistance) 80mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Type Through Hole
Package / Case Radial, Can
Win Source Part Number WS1307111-DSF305Q3R0
Ultra Librarian 3D Model Ultra Librarian DSF305Q3R0 CAD Model

Description

3 F (EDLC) Supercapacitor 3 V Radial, Can 80mOhm @ 1kHz 1000 Hrs @ 85°C

You May Also Be Interested in

Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $8.4986
Panasonic
CAP 70F -20% +40% 2.1V T/H / Cap Supercap 70F 2.1V -20% to 40% (18 X 50mm) Radial 7.5mm 1000h 60°C Bulk
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $2.5029
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.1686
Taiyo Yuden
CAP 20F 20% 3V THROUGH HOLE / Cap Supercap 20F 3V 20% (Radial Cylindrical 60°C Box
Need more? Email Us
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.5735
Cooper Bussmann, Inc.
Coin Cell Supercapacitors | CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Kemet
Super Capacitors | CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.5800
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess