The FUSB3601UCX is a USB Type-C port controller from ON Semiconductor (formerly Fairchild Semiconductor). It's designed to implement the USB Type-C and Power Delivery (PD) specifications, enabling devices to negotiate power contracts, detect cable orientation, and manage other USB Type-C functionalities.
Applications
- Laptops and Notebooks
- Tablets
- Smartphones
- Power Adapters
- USB Type-C Hubs and Docks
Features
- USB Type-C and Power Delivery (PD) controller
- Supports USB PD 3.0
- Autonomous port attach and detach
- Dead Battery Provision
- Integrated over-voltage and over-current protection
- I2C interface for configuration and control
Benefits
- Enables fast charging via USB Power Delivery
- Simplifies USB Type-C port implementation
- Protects devices from voltage and current surges
- Reduces BOM (Bill of Materials) cost
Specifications
The FUSB3601UCX operates from a supply voltage of 3V to 5.5V and supports USB Power Delivery up to 100W. It uses an I2C interface for configuration and control by the host processor. It includes integrated protection features such as over-voltage protection (OVP) and over-current protection (OCP). It is typically packaged in a small form factor such as a WLCSP (Wafer Level Chip Scale Package) for space-constrained applications. It manages cable orientation detection and role detection according to USB Type-C specifications.