Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785813-MAX3088EPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3088
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3088EPA+ CAD Model

Description

MAX3088EPA+ RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3088EPA+ is a high-performance, half-duplex transceiver from Maxim Integrated, designed to facilitate communication on RS-485 and RS-422 networks. This robust and efficient IC is engineered to withstand the demanding conditions of industrial environments, making it ideal for applications such as factory automation, HVAC systems, and networked industrial devices.

Key Features

  • Enhanced Data Rates: The MAX3088EPA+ can transmit and receive data at rates up to 10Mbps, allowing for high-speed data transfer and efficient operation in modern industrial networks.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this transceiver is well-suited for harsh industrial environments.
  • Fail-Safe Receiver: The device ensures a logic-high receiver output when the input is open or shorted, or when no signal is present, enhancing the reliability of the communication system.
  • True Fail-Safe Receiver: The MAX3088EPA+ guarantees a known state on the receiver output when the inputs are shorted or open, which prevents false transitions on the receiver and ensures a robust data link.
  • Low Power Shutdown: The transceiver includes a low-power shutdown mode that reduces power consumption when the device is not in active use, contributing to energy efficiency in the system.
  • High ESD Protection: Offering ±15kV ESD protection on the transceiver input/output pins, the MAX3088EPA+ ensures reliability and longevity in the presence of electrostatic discharges.

Applications

The MAX3088EPA+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point-of-Sale (POS) Networks
  • Data Acquisition Systems

Maxim Integrated's commitment to quality and performance is evident in the MAX3088EPA+, which is designed not only to meet the rigorous demands of industrial communication but also to streamline the implementation process for designers and engineers. With its array of features and robust design, this transceiver is a reliable choice for any system requiring high-speed, bidirectional communication over long distances and in electrically noisy environments.

You May Also Be Interested in

Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention