Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076218-MIC2775-22BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2775-22BM5-TR CAD Model

Description

Microchip Technology MIC2775-22BM5-TR

The MIC2775-22BM5-TR from Microchip Technology is a high-performance, low-power supervisory circuit designed to monitor power supplies in digital systems. It provides a precise, cost-effective solution for systems that require voltage monitoring and processor reset capabilities. This supervisory circuit is ideal for battery-powered devices, portable electronics, and microprocessor-based systems where power management is critical.

The MIC2775-22BM5-TR operates over a wide voltage range and offers a factory-programmed threshold voltage of 2.2V, which makes it suitable for monitoring 2.5V power supplies. Its low quiescent current of 3.5µA (typical) ensures minimal power consumption, extending the battery life in portable applications.

Key features of the MIC2775-22BM5-TR include:

  • Reset Timeout: This device has an internally fixed delay time that provides a reset timeout of 140ms (minimum), which allows the system to recover before the processor restarts.
  • Manual Reset Input: It features a manual reset input that enables the user to initiate a system reset, providing additional system control and flexibility.
  • Watchdog Timer: The integrated watchdog timer serves as an autonomous system monitor, which can reset the system in case of software or hardware malfunction.
  • Output Options: The MIC2775-22BM5-TR provides an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1.0V, ensuring reliable system reset.
  • Small Footprint: Packaged in a compact SOT-23-5 package, this device is optimized for space-constrained applications.

With its built-in brown-out protection and power supply glitch immunity, the MIC2775-22BM5-TR ensures that all system components are reset simultaneously and properly during power-up, power-down, or brown-out conditions. Its temperature range of -40°C to +85°C allows for operation in a wide range of environmental conditions.

Overall, the MIC2775-22BM5-TR supervisory circuit is a reliable and versatile solution for maintaining system integrity and protecting against power supply anomalies. Its small size, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2912CTS8-3#TRPBF
Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 4-SOP
Need more? Email Us
ECAD model for BU4816F-TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention