Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Supply Voltage , Single (V+) 5V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 65pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX307
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212895-MAX307EWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX307EWI CAD Model

Description

The MAX307EWI is a high-performance analog multiplexer from Maxim Integrated that offers a versatile solution for routing analog signals in your electronic systems. This precision device features an 8-channel/dual 4-channel configuration, making it an ideal choice for applications that require multiple input channels to be connected to a single output.

Key Features

  • High Precision: The MAX307EWI is designed for high precision applications, ensuring minimal signal distortion and loss.
  • Low On-Resistance: With low on-resistance (
  • Low Crosstalk: The device is engineered to minimize crosstalk between channels, making it suitable for sensitive analog signal processing.
  • Single or Dual Supply Operation: It can operate with a single +5V to +30V supply or dual ±4.5V to ±20V supplies, providing flexibility in various system designs.
  • ESD Protection: The MAX307EWI comes with enhanced electrostatic discharge (ESD) protection, safeguarding the device during handling and operation.
  • TTL/CMOS-Compatible: The control inputs are compatible with TTL and CMOS logic levels, ensuring easy integration with digital components.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is essential for protecting sensitive circuitry.

Applications

The MAX307EWI is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Audio and Video Switching
  • Process Control
  • Medical Equipment

Package and Quality

The MAX307EWI is available in a wide operating temperature range and comes in a 28-pin Wide SO package. Maxim Integrated's commitment to quality ensures that each device meets stringent standards for reliability and performance, making the MAX307EWI a trusted choice for your analog multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Lowest to €26.2218
ECAD model for ADG407BP
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to €10.5231
ECAD model for ADG212AKN
ON Semiconductor
QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Need more? Email Us
ECAD model for MC74HC4316FR1
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to €14.3908
ECAD model for ADG436BR
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to €0.2900
ECAD model for SN74HC4066D
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to €14.0036
ECAD model for MAX391EUE
Analog Devices Inc.
LCMOS Quad SPST Switches
Lowest to €3.9847
ECAD model for ADG201AKR-REEL7
Renesas Electronics America
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Quad SPDT (Dual DPDT) Analog Switch | IC SWITCH QUAD SPDT 16TSSOP
Lowest to €1.0267
ECAD model for ISL8499IVZ
ON Semiconductor
IC MUX 8:1 400OHM 16SOIC / 1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Lowest to €0.4025
ECAD model for NLV74HC4851ADR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention