EN
  • EN
  • DE

FERD40M45CG-TR

Part No FERD40M45CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 45V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-14520-6, FERD40M45CG-TR-ND, 497-14520-6, 497-14520-2, -497-14520-1, -497-14520-2, 497-14520-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871725-FERD40M45CG-TR
Ultra Librarian 3D Model Ultra Librarian FERD40M45CG-TR CAD Model

Description

The FERD40M45CG-TR is a cutting-edge Field Effect Rectifier Diode (FERD) produced by STMicroelectronics, a global leader in semiconductor solutions. This component is designed to offer superior efficiency and power density in a variety of applications, making it an ideal choice for modern high-performance power supply systems.

Key Features

  • High Forward Surge Capability: This diode is capable of handling high surge currents, ensuring reliability and robustness in applications with demanding startup conditions.
  • Low Forward Voltage Drop (VF): The FERD technology provides a significantly lower VF compared to traditional rectifier diodes, leading to reduced power losses and improved efficiency.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, the FERD40M45CG-TR can withstand extreme thermal environments, making it suitable for high-temperature applications.
  • Reverse Voltage Rating: It features a reverse voltage rating of 45V, which allows for a wide range of applications in DC power systems.
  • Reduced Electromagnetic Interference (EMI): The device's fast switching characteristics help minimize EMI, which is crucial for compliance with regulatory standards and ensuring the reliability of adjacent electronic components.

Applications

The FERD40M45CG-TR is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • Automotive applications requiring high reliability

Package and Availability

The FERD40M45CG-TR is offered in a TO-252 (DPAK) surface-mount package, which is widely used in the industry and known for its compact footprint and ease of integration into PCB designs. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

STMicroelectronics' commitment to quality and performance is evident in the FERD40M45CG-TR, making it a top choice for engineers and designers looking for a reliable and efficient rectification solution.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9526 $51.3838
31+ $3.2432 $100.5392
48+ $3.1418 $150.8064
66+ $3.0405 $200.6730
86+ $2.9391 $252.7626
114+ $2.6351 $300.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess