Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075232-MAX3042CSE
Ultra Librarian 3D Model Ultra Librarian MAX3042CSE CAD Model

Description

Maxim Integrated MAX3042CSE Overview

The MAX3042CSE from Maxim Integrated is a robust, high-performance quad RS-485/RS-422 transmitter designed to meet the demanding requirements of industrial communication systems. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for applications such as industrial control systems, networked security systems, building automation, and factory automation.

Key Features

  • Quad Transmitter: The device includes four independent RS-485/RS-422 transmitters, enabling the simultaneous transmission of multiple data streams.
  • High-Speed Operation: Capable of operating at speeds up to 10Mbps, the MAX3042CSE is well-suited for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it ensures reliable performance in extreme environments.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation and overheating.
  • Fail-Safe Receiver: The fail-safe feature guarantees a known output state if inputs are open or shorted, enhancing the reliability of the communication system.
  • ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection, the transmitters can withstand ESD events, further ensuring robustness in industrial settings.

Applications

  • Industrial Control Networks
  • Building Automation
  • Factory Automation Systems
  • Networked Security Systems
  • Process Control Systems

Product Specifications

The MAX3042CSE is provided in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. The device operates from a single 5V supply, minimizing power requirements and simplifying power supply design. Its integrated circuitry is designed to drive long cables with its differential output, which enables robust data transmission that is resistant to common-mode noise and signal degradation.

As a product from Maxim Integrated, a company known for its high-quality and reliable integrated circuits, the MAX3042CSE is a testament to their commitment to excellence in the field of industrial communication technology. Whether for new designs or upgrades to existing systems, this transmitter provides a solid foundation for any data transmission application requiring RS-485 or RS-422 protocols.

You May Also Be Interested in

Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention