Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 1
Package Spool
Cable Type Multi-Conductor
Number of Conductors 12
Wire Gauge 14 AWG
Conductor Strand 41/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.703" (17.86mm)
Length 500.0' (152.4m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2501
Features Biological Compatibility, Rip Cord
Voltage 600 V
Temperature Range - Operating -30°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.0630" (1.600mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Base Product Number 5449/12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 216-5449/12SL002,5449/12 SL002-ND,5449/12SL002-ND,5449/12SL002
Standard Package 1
Win Source Part Number 1039213-5449/12 SL002
Ultra Librarian 3D Model Ultra Librarian 5449/12 SL002 CAD Model

Description

The Xtra-Guard 1 series multi-conductor cable is a versatile communication and control cable that offers high-performance and durability.

  • Wire Gauge: 14 AWG
  • Length: 500.0' (152.4m)
  • Features: biological compatibility and a rip cord
  • Voltage Rating: 600V
  • Conductors: 12
  • Shielding: shielded with Poly-Vinyl Chloride (PVC) insulation
  • Jacket Color: slate
  • Insulation Thickness: 0.0630" (1.600mm)
  • Temperature Range: -30°C to 105°C
  • ISO/UL Rating: ISO 10993 and UL Style 2501 rated

You May Also Be Interested in

Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
ECAD model for YM48316 0601000
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
ECAD model for M3881 BK199
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
ECAD model for 55A0131-24-0/2/6
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
ECAD model for 09456000640
TE Connectivity
CABLE 3COND 22AWG WHITE SHLD
Need more? Email Us
ECAD model for CA5140-000
Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
ECAD model for 1012409 SL199
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us
ECAD model for M64822 SL005
Siemens
CABLE 4COND 22AWG GRN SHLD 1=1M
Need more? Email Us
ECAD model for 6XV18402AH10
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
ECAD model for 65618CY SL005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention