Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 46
Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Packaging Tube
Filter Type Elliptic Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V ±2.375 V ~ 5.5 V
Mounting Style SMD/SMT
Package 16-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 16-SOIC
Catalog Filters
Win Source Part Number 073484-MAX297CWE+
Ultra Librarian 3D Model Ultra Librarian MAX297CWE+ CAD Model

Description

Product Overview: MAX297CWE+ from Maxim Integrated

The MAX297CWE+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of filtering high-frequency signals in the signal processing domain. This precision filter component from Maxim Integrated is designed to provide a sharp cutoff with excellent selectivity and low ripple in both the passband and stopband. Its compact and efficient design makes it an ideal choice for a wide range of applications in communications, instrumentation, and industrial systems.

Key Features

  • High-Order Filtering: The device implements an 8th-order filter response, which ensures a steep roll-off for attenuating unwanted frequencies.
  • Elliptic Response: The elliptic filter design offers a fast transition between the passband and stopband, providing high levels of signal rejection just beyond the passband edge.
  • Programmable Corner Frequency: Users can set the filter's -3dB corner frequency from 1Hz to 100kHz, making it flexible for various applications.
  • Low Distortion: The MAX297CWE+ offers low total harmonic distortion (THD), which is critical for maintaining signal integrity in audio and precision signal processing tasks.
  • Clock-Tunable: The filter's frequency can be adjusted by an external clock or by using the on-chip oscillator.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered devices.

Applications

  • Audio Processing
  • Data Acquisition Systems
  • Anti-Aliasing before A/D Conversion
  • Signal Conditioning
  • Communication Systems

The MAX297CWE+ comes in a 16-pin wide SO package, offering a compact solution for space-constrained applications. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +85°C. For engineers and designers looking for a high-quality, versatile filtering solution, the MAX297CWE+ from Maxim Integrated is an excellent choice that combines performance, ease of use, and integration flexibility.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $4.4319
ECAD model for MAX7424EUA+T
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Lowest to $32.8753
ECAD model for LTC1068-25IG#TRPBF
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC896LP4ETR
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Linear Technology
Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Lowest to $29.4219
ECAD model for LTC1069-1IS8
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Intersil Corporation
Halfband Filter
Need more? Email Us
ECAD model for HSP43216VC-52

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention