EN
  • EN
  • DE

CM119B

Part No CM119B
Manufacturer C-Media Electronics
Catalog Miscellaneous
Description A Highly Integrated USB Audio Single Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C-Media Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820643-CM119B
Ultra Librarian 3D Model Ultra Librarian CM119B CAD Model

Description

The CM119B is a single-chip USB audio controller manufactured by C-Media Electronics. It is designed to provide high-quality audio input and output for various USB audio applications. This controller supports multiple audio formats and features advanced audio processing capabilities.

Applications

  • USB headsets: Used in gaming and communication headsets for clear audio transmission.
  • USB microphones: Enables high-quality audio recording for podcasts and voiceovers.
  • USB audio interfaces: Provides audio connectivity for musical instruments and professional audio equipment.
  • VoIP (Voice over Internet Protocol) devices: Facilitates clear voice communication over the internet.
  • Audio adapters: Converts analog audio signals to digital signals for USB transmission.

Features

  • USB 2.0 compliant: Supports high-speed USB data transfer.
  • Integrated audio codec: Provides high-quality audio encoding and decoding.
  • Multiple audio channels: Supports stereo and multi-channel audio configurations.
  • Built-in microphone amplifier: Enhances the sensitivity of microphone inputs.
  • Advanced audio processing: Includes features such as noise cancellation and echo suppression.

Benefits

  • High-quality audio: Delivers clear and detailed audio reproduction.
  • Easy connectivity: Simplifies audio connections via USB.
  • Versatile applications: Suitable for a wide range of audio devices.
  • Improved audio clarity: Reduces background noise and echoes for better communication.
  • Cost-effective solution: Provides a complete audio solution in a single chip.

Additional Details

The CM119B USB audio controller typically includes features such as headphone amplifiers, microphone inputs, and line outputs. It supports various audio sampling rates and bit depths, allowing for flexible audio configurations. The controller is designed to be compatible with a wide range of operating systems, including Windows, macOS, and Linux. The power consumption of the CM119B is typically low, making it suitable for portable audio devices. The controller also supports USB audio class specifications, ensuring compatibility with standard audio drivers. Detailed specifications, such as THD+N (Total Harmonic Distortion plus Noise) and SNR (Signal-to-Noise Ratio), can be found in the manufacturer's datasheet.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess