Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS191
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258950-SN74LS191DE4
Ultra Librarian 3D Model Ultra Librarian SN74LS191DE4 CAD Model

Description

The SN74LS191DE4 is a high-performance, synchronous 4-bit binary up/down counter designed and manufactured by Texas Instruments. This integrated circuit is part of the 7400 series logic family, known for its low-power Schottky (LS) technology, which ensures efficient operation and reduced power consumption.

This versatile counter features a dual-mode operation, allowing it to count both upwards and downwards, making it an essential component for a wide range of applications including digital clocks, frequency counters, and other sequential logic operations. The device can be programmed to operate in either the binary or BCD (binary-coded decimal) mode.

Key Features:

  • Counting Mode: Synchronous 4-bit binary counting in both up and down directions.
  • Logic Family: Low-power Schottky (LS) technology for efficient performance.
  • Output Capability: Direct clear and individual preset to binary thirteen (1101).
  • Speed: Fast propagation delay times, with typical clock frequencies up to 42 MHz.
  • Power Supply: Operates on a 5V power supply, making it compatible with other TTL logic families.
  • Package: Available in a standard 16-pin DIP (Dual In-line Package), suitable for through-hole mounting.

The SN74LS191DE4 is equipped with two count-enable inputs and a ripple carry output for easy cascading of multiple counters. It also features a fully synchronous internal design, which allows the counter to change state either on the rising or falling edge of the clock signal, thus providing a high degree of control over the counting process.

With its robust design and reliable performance, the SN74LS191DE4 from Texas Instruments is an ideal choice for designers looking for a dependable up/down counter for their digital systems. Its compatibility with other TTL devices and the ability to work seamlessly in both up and down counting applications make it a versatile addition to any project requiring precise sequential logic control.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC COUNTER DEC/BIN 4BIT 16-SOIC
Lowest to $0.5066
ECAD model for SN74ALS163BDR
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2809 $57.6405
110+ $1.0510 $115.6100
165+ $1.0182 $168.0030
230+ $0.9853 $226.6190
295+ $0.9524 $280.9580
395+ $0.8540 $337.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,590 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention