EN
  • EN
  • DE

NUCLEO-F446RE

Part No NUCLEO-F446RE
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F446RE EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197362-NUCLEO-F446RE
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series STM32F4
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F446
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F446RE CAD Model

Description

STMicroelectronics NUCLEO-F446RE Overview

The NUCLEO-F446RE from STMicroelectronics is a highly affordable and flexible development board that serves as an ideal starting point for creating applications with the STM32F446RE microcontroller. This NUCLEO board is part of the STM32 Nucleo ecosystem which includes hardware development kits, software development tools, and a wide range of compatible shields that expand the functionality of the system.

Key Features

  • STM32F446RE Microcontroller: At the heart of the NUCLEO-F446RE is the STM32F446RE ARM Cortex-M4 microcontroller. This powerful MCU features a floating-point unit (FPU), running up to 180 MHz and offering 512 KB of Flash memory and 128 KB of SRAM.
  • Arduino Uno V3 Compatibility: The board includes Arduino Uno V3 connectors that allow for easy expansion through a wide array of specialized shields, providing additional functionality such as wireless connectivity, sensors, and motor control.
  • ST-LINK/V2-1 Debugger/Programmer: The integrated ST-LINK/V2-1 debugger and programmer facilitates the development process, allowing for straightforward programming and debugging without the need for additional hardware.
  • Comprehensive Development Ecosystem: Users can take advantage of the extensive STM32 software HAL library, as well as various software examples available within the STM32Cube package. This ensures a smooth development experience from prototype to production.
  • Flexible Power Supply Options: The NUCLEO-F446RE can be powered via USB, an external power source, or directly through the VIN pin, offering versatility for different development setups.
  • Multiple IDE Support: The board is supported by a range of Integrated Development Environments (IDEs) including IAR, Keil, and the ARM mbed online IDE, catering to various preferences and workflows.

Target Applications

The NUCLEO-F446RE is well-suited for a diverse range of applications, such as rapid prototyping, educational projects, hobbyist endeavors, and even commercial product development. Its robust MCU capabilities make it particularly useful for projects requiring significant processing power and real-time performance, like complex control systems, Internet of Things (IoT) devices, and interactive multimedia applications.

With its balance of performance, flexibility, and affordability, the STMicroelectronics NUCLEO-F446RE development board is an excellent choice for developers looking to harness the power of the STM32 microcontroller series in their next project.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5441 $63.0882
4+ $25.8824 $103.5296
6+ $25.0736 $150.4416
9+ $24.2647 $218.3823
11+ $23.4559 $258.0149
15+ $21.0294 $315.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess