EN
  • EN
  • DE

MAX295ESA+

Part No MAX295ESA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 50kHz 8-Pin SOIC N / IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785744-MAX295ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX295
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX295ESA+ CAD Model

Description

Maxim Integrated MAX295ESA+ Lowpass Filter

Introducing the MAX295ESA+, a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter from Maxim Integrated that significantly simplifies the design of precision filtering applications. This compact and efficient integrated circuit is designed to operate with a single +5V supply, making it an ideal choice for a wide range of applications in the signal processing domain.

The MAX295ESA+ features a fixed cutoff frequency of 100kHz, which is perfectly suited for anti-aliasing before A/D conversion, or for smoothing out signals post-D/A conversion. Its 8th-order filter response ensures a steep roll-off, providing excellent attenuation of unwanted frequencies beyond the passband. The elliptic response of this filter provides a sharp transition band and a high level of stopband attenuation, making it an excellent choice for applications requiring a fast roll-off and minimal signal distortion.

One of the key advantages of the MAX295ESA+ is its ease of use. With no external components required for tuning, this filter can be easily integrated into a variety of designs without the need for complicated adjustments. Additionally, the device features a clock-tuning range of 100:1, allowing for a wide range of clock frequencies and providing designers with flexibility in their system design.

The MAX295ESA+ comes in a small 8-pin NSOIC package, making it suitable for space-constrained applications. Its low power consumption and single supply operation make it an energy-efficient choice for battery-powered devices. Furthermore, the device boasts a dynamic range of 86dB, ensuring that signals are processed with high fidelity.

Whether you're developing audio equipment, communication systems, or precision measurement instruments, the MAX295ESA+ from Maxim Integrated is an excellent choice for your lowpass filtering needs. It combines high-performance filtering capabilities with ease of use and compact form factor, providing a reliable and straightforward solution for your signal processing challenges.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess