EN
  • EN
  • DE

TMDXCNCD28075

Part No TMDXCNCD28075
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320F28075 EVAL BD / TMS320F28075 controlCARD C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320F28075
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341704-TMDXCNCD28075
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28075 CAD Model

Description

The TMDXCNCD28075 by Texas Instruments is a highly integrated, high-performance solution designed for engineers who require robust control in applications such as motor control, digital power supplies, and renewable energy systems. This product is part of the C2000™ family, which is renowned for its powerful microcontrollers that combine performance with real-time control capabilities.

Key Features

  • Advanced Control: The TMDXCNCD28075 is built around a 32-bit C28x DSP core, providing the computational power necessary for advanced algorithms in control applications.
  • Real-Time Performance: With a clock speed of up to 150 MHz, this microcontroller offers low-latency processing crucial for real-time control systems.
  • Integrated Peripherals: It includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and capture inputs, which are essential for interfacing with sensors and actuators.
  • Connectivity: The device supports multiple communication protocols including CAN, SPI, I2C, and UART, facilitating easy data exchange and integration with other systems.
  • Development Support: Texas Instruments provides extensive support for development with the TMDXCNCD28075, including software libraries, example code, and a dedicated development kit.

Applications

The versatility of the TMDXCNCD28075 makes it suitable for a wide range of applications. Specifically, it excels in areas such as:

  • Industrial motor drives
  • Servo controllers
  • Renewable energy systems like solar inverters and wind turbines
  • Power supply design
  • Electrical vehicles and traction control

Design and Development

For engineers and developers, the TMDXCNCD28075 is supported by the ControlCARD module, which is a compact daughter card that fits into TI's modular evaluation kits. This enables rapid prototyping and streamlined development, reducing time-to-market for complex control systems.

With its robust set of features and support for development, the TMDXCNCD28075 from Texas Instruments is an ideal choice for engineers looking to leverage high-performance control with real-time capabilities in their next project.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess