EN
  • EN
  • DE

MAX293EWE+T

Part No MAX293EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 25kHz 16-Pin SOIC W T/R / IC FILTER LOWPASS 8TH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785742-MAX293EWE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX293
Introduction Date June 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX293EWE+T CAD Model

Description

Maxim Integrated's MAX293EWE+T Lowpass Filter

The MAX293EWE+T is a high-performance, 8th-order, lowpass elliptic filter component from Maxim Integrated, designed to provide precise filtering for a variety of signal processing applications. This filter is part of Maxim's MAX293 series, which is renowned for its exceptional filtering capabilities and ease of use. The MAX293EWE+T is specifically tailored for systems requiring sharp cutoff characteristics and low ripple in both the passband and stopband.

This integrated circuit (IC) features a fixed cutoff frequency of 100kHz, which makes it an ideal choice for audio applications, data acquisition systems, and anti-aliasing filters for ADCs. The MAX293EWE+T utilizes a switched-capacitor design, requiring no external components for setting the frequency, thus simplifying the design and reducing the board space required.

One of the standout features of the MAX293EWE+T is its low noise performance, which is critical for high-fidelity audio applications and precision measurement systems. The device's low distortion characteristics ensure that the signal integrity is maintained throughout the filtering process.

The MAX293EWE+T operates on a single +5V supply, which allows for easy integration into existing designs without the need for additional power management components. It also features a clock input that can be driven by an external oscillator, providing flexibility in adjusting the filter's response.

This filter IC comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. The MAX293EWE+T is also available in tape and reel packaging, denoted by the "+T" suffix, making it convenient for automated manufacturing processes.

Overall, the MAX293EWE+T from Maxim Integrated is a robust, high-quality filter solution that offers design engineers a combination of performance, simplicity, and versatility. Whether it's for professional audio equipment, precision instrumentation, or digital signal processing, the MAX293EWE+T is a reliable choice that meets stringent filtering requirements.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9083 $69.8166
4+ $28.6427 $114.5708
6+ $27.7476 $166.4856
8+ $26.8525 $214.8200
10+ $25.9575 $259.5750
13+ $23.2722 $302.5386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess