EN
  • EN
  • DE

TLE94112ELSHIELDTOBO1

Part No TLE94112ELSHIELDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description DC MOTOR SHIELD TLE94112EL / TLE94112EL Motor Controller/Driver Power Management Arduino Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Package Box
Platform Arduino
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part TLE94112EL
Contents Board(s)
Base Product Number TLE94112
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names SP001661996,448-TLE94112ELSHIELDTOBO1
Standard Package 1
Win Source Part Number 1099778-TLE94112ELSHIELDTOBO1
Ultra Librarian 3D Model Ultra Librarian TLE94112ELSHIELDTOBO1 CAD Model

Description

The Infineon Technologies TLE94112EL Shield is a power management development board that is designed to control and drive motors.

  • Compatibility: Arduino Compatible
  • Ease of Use: Easy to Use
  • IC Included: TLE94112EL IC
  • Current Hold: 200 mA
  • Voltage Off State: 1.6 kV
  • Mounting: Chassis Mount
  • Package: Module
  • Operating Temperature: 130 degrees Celsius
  • Application: Motor Control

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
Need more? Email Us
Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess