EN
  • EN
  • DE

STM6600DU25DM6F

Part No STM6600DU25DM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Supervisor Open Drain or Open Collector Channel 12-TDFN (2x3)
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFDFN
Case / Package 12-TDFN (2x3)
Family Name STM6600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-10553-6, 497-10553-1, 497-10553-2, -497-10553-6, -497-10553-1, -497-10553-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935494-STM6600DU25DM6F
Ultra Librarian 3D Model Ultra Librarian STM6600DU25DM6F CAD Model

Description

Product Overview: STM6600DU25DM6F

The STM6600DU25DM6F is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide array of applications, particularly in the field of power management and system control. With its advanced features and robust design, the STM6600DU25DM6F is an ideal choice for designers looking to enhance the performance and efficiency of their electronic systems.

Key Features

  • Advanced Power Management: The STM6600DU25DM6F offers sophisticated power management capabilities, helping to improve the energy efficiency of the end application. It ensures reliable operation even under varying power conditions.
  • High Integration: This component integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, leading to cost-effective and space-saving designs.
  • Versatility: Designed to be versatile, it can be used in a multitude of applications, ranging from consumer electronics to industrial systems, making it a highly adaptable solution for various market segments.
  • Robustness: STMicroelectronics is known for its commitment to quality, and the STM6600DU25DM6F is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The STM6600DU25DM6F is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronics
  • Embedded Systems
  • Industrial Controllers
  • Power Supply Units

Technical Specifications

The STM6600DU25DM6F boasts an array of technical specifications that make it a top-tier choice for electronic system design. It features a compact package, precise electrical characteristics, and compliance with industry standards. For detailed technical information, designers and engineers are encouraged to consult the product datasheet and STMicroelectronics' technical support resources.

Conclusion

In conclusion, the STM6600DU25DM6F from STMicroelectronics represents a powerful solution for modern electronic designs, offering advanced power management, high integration, versatility, and robustness. Its ability to support a wide range of applications makes it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,441 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess