EN
  • EN
  • DE

MAX291EWE+

Part No MAX291EWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 702799-MAX291EWE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX291
Introduction Date August 26, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX291EWE+ CAD Model

Description

Introducing the MAX291EWE+ from Maxim Integrated

The MAX291EWE+ is a high-performance, 8th-order, lowpass, switched-capacitor filter that significantly simplifies the design of signal conditioning circuits. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable products, the MAX291EWE+ is a testament to their commitment to quality and performance.

This versatile component is designed to operate with a single +5V supply, making it an ideal choice for a wide range of applications that require precise filtering capabilities. The MAX291EWE+ features a sharp roll-off and a flat passband, ensuring that signals are processed with minimal distortion and high fidelity.

One of the key advantages of the MAX291EWE+ is its user-programmable corner frequency. This feature allows designers to set the filter's -3dB point anywhere from 0.1Hz to 25kHz by simply selecting an appropriate clock frequency. This flexibility makes the MAX291EWE+ an excellent choice for applications in audio processing, data acquisition, and communication systems, where custom filter characteristics are often required.

The device is housed in a compact 16-pin SOIC package, which is ideal for space-constrained applications. It also features a low power consumption, drawing a mere 2.5mA of quiescent current, which is beneficial for portable and battery-operated devices.

With its 8th-order filter design, the MAX291EWE+ provides a very steep attenuation beyond the passband, achieving a stopband attenuation of 80dB at frequencies just twice the corner frequency. This characteristic is particularly useful for rejecting unwanted high-frequency noise or for anti-aliasing purposes before analog-to-digital conversion.

Overall, the MAX291EWE+ is a robust and reliable solution for designers looking to implement high-quality filtering without the complexity and size of discrete component designs. Its ease of use, combined with the high performance and flexibility offered by Maxim Integrated, makes it a top choice for professionals seeking to enhance their signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess