Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073472-MAX291EPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX291EPA CAD Model

Description

Maxim Integrated's MAX291EPA: A Comprehensive Overview

The MAX291EPA from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly advances the state of the art in integrated filter design. This compact and efficient component is housed in a small 8-pin DIP package, making it an ideal choice for space-constrained applications.

Designed to operate with a single +5V supply, the MAX291EPA provides a sharp cutoff with an impressive 80dB of stopband attenuation only 1.2 times the cutoff frequency. This makes the device exceptionally well-suited for applications requiring a stringent filter specification, such as anti-aliasing for data acquisition systems, sound and video signal processing, and various communications systems.

The filter's cutoff frequency can be set either by an external clock or by connecting an external capacitor to the FCLK pin. This flexibility allows designers to easily tune the filter to their specific needs without the need for additional components. The center frequency of the MAX291EPA can be adjusted from 0.1Hz to 25kHz, providing a wide range of filtering options for different applications.

One of the standout features of the MAX291EPA is its low noise and distortion characteristics, which ensure clean signal processing with minimal signal degradation. The device also boasts a dynamic range of 86dB, which contributes to its ability to maintain signal integrity even under varying operating conditions.

The filter's user-friendly interface includes a shutdown mode, which reduces power consumption to just 0.2µW, making it an energy-efficient choice for battery-operated devices. Additionally, the MAX291EPA is capable of driving heavy loads, offering a 1kΩ source impedance, which makes it versatile for interfacing with various types of downstream electronics.

In summary, the MAX291EPA from Maxim Integrated is a robust, flexible, and efficient lowpass filter that offers exceptional performance for a wide range of applications. Its ease of use, combined with its high level of integration, makes it a valuable component for designers looking to implement precise filtering with minimal design complexity.

For more detailed specifications and application guidance, designers are encouraged to consult the MAX291EPA datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.7981
ECAD model for ML6416CSX
Fairchild/ON Semiconductor
DIGITAL FILTER, 12-BIT
Need more? Email Us
ECAD model for TMC2242AR2C1
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Lowest to $32.8753
ECAD model for LTC1068-25IG#TRPBF
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX267AENG
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS
Need more? Email Us
ECAD model for TLC04P
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $129.5523
ECAD model for LTC1067-50IGN#TRPBF
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $4.8896
ECAD model for MAX7424CUA+
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Texas Instruments
MF10-N Universal Monolithic Dual Switched Capacitor Filter | IC FILTER 200KHZ SWITCH 20SOIC
Lowest to $10.5564
ECAD model for MF10CCWMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5185 $67.7775
35+ $3.7074 $129.7590
55+ $3.5923 $197.5765
75+ $3.4759 $260.6925
97+ $3.3594 $325.8618
129+ $3.0128 $388.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention