EN
  • EN
  • DE

MAX2871ETJ+

Part No MAX2871ETJ+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER FRAC-N VCO 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tray
Function Fractional, Integer-N Synthesizer/ VCO
Frequency 23.5MHz ~ 6GHz
RF Type General Purpose
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX2871
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 702791-MAX2871ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2871ETJ+ CAD Model

Description

The MAX2871ETJ+ from Maxim Integrated is a state-of-the-art frequency synthesizer that integrates a Voltage Controlled Oscillator (VCO) with a Fractional/Integer-N PLL to provide a high-performance, phase-locked loop frequency synthesizer. This device is designed for use in a wide range of applications, including wireless communication, test and measurement equipment, and aerospace systems.

Key Features

  • Wide Frequency Range: The MAX2871ETJ+ is capable of generating frequencies from 23.5MHz to 6.0GHz, making it suitable for a variety of radio frequencies and high-frequency applications.
  • High Resolution: Its fractional/integer-N synthesizer allows for fine frequency resolution, which is critical for precise signal generation and modulation.
  • Low Phase Noise: The device is engineered to produce a low phase-noise output, which is essential for maintaining signal integrity in communication systems.
  • Programmable: The MAX2871ETJ+ can be programmed via a serial interface, providing flexibility and ease of use for system integration.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design and reduces the number of external components required.
  • Power Efficiency: It offers power-saving features, including a shutdown mode, to ensure efficient power consumption in various operating states.

Applications

  • Wireless Communication Systems
  • Base Stations
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Terminals
  • Aerospace and Defense Systems

Package and Quality

The MAX2871ETJ+ is available in a compact, 32-pin TQFN (5mm x 5mm) package, making it suitable for space-constrained applications. Maxim Integrated ensures high-quality manufacturing standards, providing reliable and consistent performance for critical applications.

Conclusion

Overall, the MAX2871ETJ+ frequency synthesizer from Maxim Integrated is an advanced, versatile solution for generating precise and stable frequencies in a wide range of electronic systems. Its combination of wide frequency range, high resolution, low phase noise, and programmability makes it an excellent choice for designers looking to optimize their RF and microwave signal chains.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3735 $51.8675
12+ $8.5116 $102.1392
19+ $8.2456 $156.6664
26+ $7.9796 $207.4696
33+ $7.7136 $254.5488
44+ $6.9157 $304.2908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess