EN
  • EN
  • DE

MAX2742ECM+TD

Part No MAX2742ECM+TD
Manufacturer Maxim Integrated
Catalog RF Front End (LNA + PA)
Description IC GPS RF FRONT END 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
RF Type GPS
Frequency 1575.42MHz
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number MAX274
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 210091-MAX2742ECM+TD
Ultra Librarian 3D Model Ultra Librarian MAX2742ECM+TD CAD Model

Description

The MAX2742ECM+TD from Maxim Integrated is a state-of-the-art, single-chip global positioning system (GPS) receiver designed for a wide range of applications that require high-precision and low-power consumption. This innovative chip incorporates the complete functionality for a GPS receiver, providing a versatile solution for adding GPS capabilities to portable devices such as smartphones, tablets, navigation systems, and vehicle tracking devices.

Key Features

  • High Sensitivity: With advanced acquisition and tracking algorithms, the MAX2742ECM+TD can maintain signal lock in environments where signal conditions are poor.
  • Low Power Consumption: Designed for battery-powered applications, the chip operates efficiently to extend the life of your device.
  • Compact Design: The small form factor makes it ideal for integration into space-constrained applications.
  • Integrated LNA: The on-chip low-noise amplifier (LNA) enhances the signal-to-noise ratio, improving performance.
  • High Integration: Integrates RF, digital baseband, and a high-performance ADC, reducing the need for external components and simplifying design.

Applications

The MAX2742ECM+TD is suitable for a variety of applications, including but not limited to:

  • Personal Navigation Devices (PNDs)
  • Automotive Navigation Systems
  • Asset Tracking Systems
  • Portable Handheld GPS Devices
  • Marine and Aviation GPS Systems

Technical Specifications

The device operates with a supply voltage ranging from 2.7V to 3.3V, features a -40°C to +85°C operating temperature range, and is available in a 48-pin LCC (Leadless Chip Carrier) package. It supports standard GPS signal formats and is compatible with a variety of antenna types.

Conclusion

The MAX2742ECM+TD is a powerful and versatile single-chip GPS receiver that offers high performance and low power consumption. With its high level of integration and support for a wide range of applications, this chip is an excellent choice for developers looking to incorporate GPS functionality into their products. Maxim Integrated's commitment to quality ensures that the MAX2742ECM+TD is a reliable and efficient solution for your GPS needs.

You May Also Be Interested in

Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1296 $66.7776
13+ $9.1314 $118.7082
20+ $8.8461 $176.9220
27+ $8.5609 $231.1443
35+ $8.2756 $289.6460
47+ $7.4197 $348.7259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess