EN
  • EN
  • DE

MAX2741AETI+T

Part No MAX2741AETI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description - RF Receiver 1575.42MHz PCB, Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 1575.42MHz
Applications GPS
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Win Source Part Number 106674-MAX2741AETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2741AETI+T CAD Model

Description

Maxim Integrated's MAX2741AETI+T GNSS Single-Chip Receiver

The MAX2741AETI+T from Maxim Integrated is a high-performance, single-chip, Global Navigation Satellite System (GNSS) receiver designed to provide precise positioning and timing information for a wide range of applications. This advanced receiver integrates a complete RF-to-digital baseband processing chain, making it an ideal solution for space-constrained and power-sensitive devices such as personal navigation devices, automotive navigation systems, and mobile handsets.

Key Features

  • High Sensitivity: The device offers excellent sensitivity, ensuring reliable performance even in environments with weak signal conditions.
  • Low Power Consumption: It is designed for power efficiency, which is critical for battery-operated devices, extending operational time between charges.
  • Integrated LNA: The inclusion of a low-noise amplifier (LNA) allows the MAX2741AETI+T to boost weak signals, enhancing the quality of satellite reception.
  • Small Form Factor: Housed in a compact 28-pin TQFN package, this GNSS receiver is suitable for space-constrained applications.
  • Multiple Satellite System Support: It is capable of receiving signals from various satellite constellations, increasing the accuracy and reliability of location data.

Applications

The versatility of the MAX2741AETI+T makes it an excellent choice for a variety of applications that require precise localization and timing. These include:

  • Automotive navigation
  • Personal navigation devices (PNDs)
  • Mobile phones and tablets
  • Wearable technology
  • Unmanned aerial vehicles (UAVs)

Technical Specifications

Maxim Integrated's MAX2741AETI+T operates within the -40°C to +85°C temperature range, ensuring reliable performance across diverse environmental conditions. The device also features advanced signal processing capabilities that facilitate rapid acquisition and tracking of satellite signals, contributing to a seamless user experience.

In summary, the MAX2741AETI+T is a sophisticated and highly integrated GNSS receiver that combines performance, power efficiency, and a small footprint. It stands out as an optimal solution for developers seeking to integrate high-quality positioning capabilities into their products with minimal design complexity.

You May Also Be Interested in

RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5373 $58.8357
22+ $5.3638 $118.0036
34+ $5.1963 $176.6742
46+ $5.0289 $231.3294
60+ $4.8614 $291.6840
80+ $4.3578 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess