EN
  • EN
  • DE

MAX271CWG+

Part No MAX271CWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ LOWPASS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous Low Pass
Frequency - Cutoff or Center 25kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 16V, ±2.37V ~ 8V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX271
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 702755-MAX271CWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX271CWG+ CAD Model

Description

The MAX271CWG+ from Maxim Integrated is a high-performance, analog filter integrated circuit designed to provide precise filtering solutions for a wide range of applications. This device is part of Maxim's MAX271 series of continuous-time filters, which are renowned for their reliability and flexibility in various signal processing tasks.

Key Features

  • Programmable Frequency: The MAX271CWG+ offers a user-programmable corner frequency, allowing for customization according to specific application needs.
  • Lowpass and Bandpass Configurations: This versatile chip can be configured for both lowpass and bandpass filter operations, making it suitable for various filtering requirements.
  • High Precision: With its precise filter characteristics, the MAX271CWG+ ensures accurate signal processing, which is crucial for high-quality audio applications, data acquisition systems, and communication equipment.
  • Wide Dynamic Range: The device boasts a wide dynamic range, ensuring that signals are processed with minimal distortion and maximum clarity.
  • Single-Supply Operation: It is designed to operate with a single power supply, simplifying the power design and saving space on the PCB.
  • Surface Mount Package: The MAX271CWG+ is available in a 24-pin SOIC (Wide) package, which is suitable for space-constrained applications.

Applications

The MAX271CWG+ is ideal for use in a variety of applications, including:

  • Professional audio equipment
  • Signal conditioning and processing
  • Anti-aliasing filters for data acquisition systems
  • Wireless communication devices
  • Medical instrumentation
  • Instrumentation and control systems

Technical Specifications

The MAX271CWG+ operates over a temperature range of 0°C to +70°C, with a power supply range of ±4.5V to ±5.5V. The device also features a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), making it an exceptional choice for precision filtering tasks.

For engineers and designers looking for a reliable and flexible filtering solution, the MAX271CWG+ from Maxim Integrated offers the performance and ease of use required to meet the demands of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5930 $82.7790
6+ $22.6403 $135.8418
8+ $21.9323 $175.4584
11+ $21.2254 $233.4794
15+ $20.5174 $307.7610
19+ $18.3957 $349.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess