Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type Through Hole
Relay Type Mechanical Relay
Function On-Delay
Circuit DPST-NO/NC (1 Form A and B)
Delay Time 0.6 Sec ~ 60 Min
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 12VDC
Termination Style PC Pin
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage, Trigger Signal
Ultra Librarian 3D Model Ultra Librarian H3FA-B-DC12 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY TIME DELAY 12SEC 5A 250V
Need more? Email Us
ECAD model for H3BH-N8 AC220V S
Omron
RELAY TIME DELAY 120SEC
Need more? Email Us
ECAD model for H3Y-2-B DC24 120S
Omron
RELAY TIME DELAY 1 YEAR 3A 250V
Need more? Email Us
ECAD model for H5S-YFB2-X
Omron
RELAY TIME DELAY 30SEC
Need more? Email Us
ECAD model for H3Y-4-B DC24 30S
Omron
RELAY TIME DELAY 99M 59S 3A 250V
Need more? Email Us
ECAD model for H5CN-XCN DC12-48
Omron
RELAY TIME DELAY 10MIN 3A 250V
Need more? Email Us
ECAD model for H3YN-4 DC48
Omron
RELAY TIME DELAY 30SEC 3A 250V
Need more? Email Us
ECAD model for H3Y-4 AC240 30S
Omron
RELAY TIME DELAY 12SEC DIN RAIL
Need more? Email Us
ECAD model for H3DT-HDS AC200-240V
Omron
RELAY TIME DELAY 30HR 6A 250V
Need more? Email Us
ECAD model for H2C-AC120 A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention