EN
  • EN
  • DE

MAX2691EWS+T10

Part No MAX2691EWS+T10
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GPS 1.227GHZ 4WLP / RF Amplifier IC GPS 1.227GHz 4-WLP (0.84x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 1.227GHz
Gain 17.5dB
RF Type GPS
Voltage - Supply 1.6V ~ 3.6V
Current - Supply 4.3mA
Mounting Type Surface Mount
Package / Case 4-WFBGA, WLBGA
Supplier Device Package 4-WLP (0.84x0.84)
Base Product Number MAX269
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 925293-MAX2691EWS+T10
Ultra Librarian 3D Model Ultra Librarian MAX2691EWS+T10 CAD Model

Description

Product Overview: MAX2691EWS+T10 from Maxim Integrated

The MAX2691EWS+T10 is a state-of-the-art, low-noise amplifier (LNA) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This LNA is specifically engineered to meet the demanding requirements of high-performance wireless and communication applications. It is well-suited for use in GPS, Galileo, and GLONASS systems, as well as various other wireless systems operating in the L1/E1/B1 bands.

The MAX2691EWS+T10 boasts an impressive low noise figure and high linearity, which are critical for maintaining signal integrity in noisy environments. Its compact size, represented by the small, surface-mountable package, makes it ideal for space-constrained applications. The device operates over a wide supply voltage range, allowing for flexible integration into various circuit designs.

Key features of the MAX2691EWS+T10 include:

  • High Gain: Provides a significant amplification of the received signal, ensuring that even weak signals are boosted for further processing.
  • Low Noise Figure: Minimizes additional noise introduced into the signal path, preserving the quality of the received signal.
  • High Linearity: Maintains the fidelity of the signal across a wide range of input power levels, which is crucial for complex modulation schemes.
  • Low Current Consumption: Optimizes power usage, which is particularly beneficial for battery-powered devices.
  • Adjustable Bias: Allows for performance optimization based on specific application needs.
  • Wide Frequency Range: Capable of operating in various frequency bands, making it a versatile choice for multiple RF applications.

Maxim Integrated's MAX2691EWS+T10 is supplied in a tape and reel format (denoted by the '+T' in the part number), facilitating automated assembly processes for high-volume production. This LNA is an ideal solution for designers looking to enhance the performance of their wireless systems with minimal impact on power budgets and board space.

With its robust design and superior performance characteristics, the MAX2691EWS+T10 LNA is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess