EN
  • EN
  • DE
  • IT

MAX2681EUT+T

Part No MAX2681EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 400MHZ-2.5GHZ DWN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 14.2dB
Noise Figure 12.7dB
Secondary Attributes Down Converter
Operating Supply Current 8.7mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 021384-MAX2681EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX2681
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2681EUT+T CAD Model

Description

Maxim Integrated MAX2681EUT+T Low-Noise Amplifier

The MAX2681EUT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide superior signal amplification with minimal added noise. This component is an ideal choice for applications that require a clean amplification of weak signals, especially in the RF and microwave frequency ranges. The MAX2681EUT+T is commonly used in wireless communication systems, such as satellite receivers, GPS devices, and mobile communications, where maintaining signal integrity is crucial.

With its ultra-small 6-pin SOT23 package, the MAX2681EUT+T is not only space-efficient but also offers excellent thermal performance. This LNA operates over a broad frequency range, making it versatile for various applications. Additionally, the device is designed to work with a single +2.7V to +5.5V supply voltage, which allows for flexibility in power supply design and compatibility with a range of other electronic components.

The MAX2681EUT+T boasts a low noise figure, typically 1.8dB at 900MHz, which ensures that the signal-to-noise ratio of the system is maintained when amplifying weak signals. Furthermore, the device provides a high gain of 15.5dB at 900MHz, enabling it to boost signal levels significantly without the need for additional amplification stages. The high linearity performance of this LNA minimizes distortion, which is essential for maintaining the quality of the signal in communication systems.

Another key feature of the MAX2681EUT+T is its integrated shutdown feature, which allows the LNA to be turned off to conserve power when not in use. This can be particularly beneficial in battery-powered devices where power management is critical. The device also includes an input/output internally matched to 50Ω, simplifying the design process by reducing the need for external matching components.

Overall, the Maxim Integrated MAX2681EUT+T is a robust and reliable choice for designers looking to enhance signal amplification without compromising on noise performance. Its compact form factor, ease of integration, and power-saving features make it a highly efficient component for a wide range of RF applications.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3306 $53.3060
23+ $4.3739 $100.5997
36+ $4.2372 $152.5392
49+ $4.1005 $200.9245
64+ $3.9638 $253.6832
85+ $3.5538 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess