EN
  • EN
  • DE

MAX2660EUT

Part No MAX2660EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702734-MAX2660EUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2660EUT CAD Model

Description

Maxim Integrated MAX2660EUT: Low-Noise Amplifier for GPS and Satellite Radio Applications

The MAX2660EUT from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the signal reception of GPS, Galileo, and GLONASS satellite systems, as well as satellite radio applications. This compact and efficient amplifier is an ideal solution for portable navigation devices, automotive navigation systems, and any application requiring improved signal-to-noise ratio for weak satellite signals.

Featuring a low noise figure of just 1.4dB, the MAX2660EUT ensures exceptional sensitivity, making it easier for your device to pick up satellite signals even in challenging conditions. With its high gain of 16.5dB, this LNA can boost weak signals to a level that can be more easily processed by downstream circuitry, improving overall system performance.

The MAX2660EUT operates over a broad frequency range, typically from 1575MHz to 1606MHz, which covers the L1 frequencies used by various satellite navigation systems. This wide frequency range, combined with the device's excellent linearity, ensures that the LNA can handle a wide spectrum of signals without distortion.

Designed with power efficiency in mind, the MAX2660EUT consumes a mere 4.5mA of supply current, making it suitable for battery-powered devices where power conservation is critical. The device also features a low supply voltage range from 2.7V to 3.3V, providing flexibility in various design scenarios.

The MAX2660EUT comes in a tiny 6-pin SOT23 package, which minimizes the footprint on your PCB and simplifies the design process. This small form factor, combined with its minimal external component requirement, allows for a compact and streamlined design, saving valuable space in your end product.

Maxim Integrated has also equipped the MAX2660EUT with a bypass mode, which can be activated to reduce current consumption when high gain is not required, further enhancing the flexibility and efficiency of your design.

Overall, the MAX2660EUT from Maxim Integrated is a robust and versatile LNA that offers superior performance for satellite signal reception. Its low noise, high gain, and power efficiency make it an excellent choice for designers looking to improve the signal quality and reliability of their GPS and satellite radio applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3447 $58.6175
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess