EN
  • EN
  • DE

EPF10K50RC240-2

Part No EPF10K50RC240-2
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057316-EPF10K50RC240-2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF10K50RC240-2 CAD Model

Description

The EPF10K50RC240-2 is a Programmable Logic Device (PLD) from Intel's APEX (Advanced Programmable EXpress) family. This device is designed for high-density, high-performance logic applications. It offers a flexible architecture that allows designers to implement a wide variety of digital circuits. The EPF10K50RC240-2 is a versatile component suitable for prototyping, custom logic implementation, and acceleration of digital systems.

Applications:

  • Telecommunications equipment: Used in networking infrastructure for routing, switching, and signal processing.
  • Industrial control systems: Implemented in programmable controllers and data acquisition systems for automated manufacturing processes.
  • Data processing and storage: Utilized in disk drive controllers, memory interfaces, and data encryption/decryption systems.
  • Medical imaging equipment: Integrated in image processing and display systems, enhancing diagnostic capabilities.
  • Aerospace and defense systems: Employed in radar processing, signal analysis, and control systems due to their reliability and performance.

Features:

  • System-level features: Includes phase-locked loops (PLLs) for clock management and synchronization.
  • Embedded array: Contains embedded array blocks (EABs) to implement memory functions, FIFOs, and complex logic functions.
  • Logic array blocks: Offers a matrix of logic array blocks (LABs) for implementing combinational and sequential logic.
  • I/O pins: Provides a high number of user-configurable I/O pins for interfacing with external devices.
  • In-system programmability (ISP): Supports in-system programmability, allowing designers to reconfigure the device without removing it from the circuit board.

Benefits:

  • Flexibility: Offers high flexibility in implementing custom logic circuits, allowing designers to tailor the device to their specific requirements.
  • Performance: Delivers high-speed performance, making it suitable for demanding applications that require fast processing.
  • Integration: Integrates multiple functions into a single device, reducing board space and system cost.
  • Time-to-market: Speeds up time-to-market by allowing designers to quickly prototype and implement their designs.
  • Reconfigurability: Enables designers to reconfigure the device on the fly, allowing for design changes and upgrades without hardware modifications.

Additional Details:

The EPF10K50RC240-2 is typically packaged in a 240-pin RQFP (Plastic Quad Flat Pack). It operates over a specific voltage range (e.g., 3.3V or 5V), depending on the specific variant. The device's architecture consists of logic array blocks (LABs), embedded array blocks (EABs), and a programmable interconnect matrix. The LABs contain logic elements (LEs) that can be configured to implement various logic functions. The EABs provide on-chip memory for data storage. The programmable interconnect matrix allows designers to connect the LABs and EABs in a flexible and efficient manner. Detailed timing information and power consumption figures are available in the Intel documentation for the APEX family. The configuration data for the device is typically loaded via a JTAG interface or an external configuration device.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess