EN
  • EN
  • DE

MAX2659ELT+TG126

Part No MAX2659ELT+TG126
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description GPS/GNSS LOW-NOISE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 881393-MAX2659ELT+TG126
Ultra Librarian 3D Model Ultra Librarian MAX2659ELT+TG126 CAD Model

Description

The MAX2659ELT+TG126 from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide optimal signal amplification in a variety of applications. This advanced LNA is specifically engineered for use in GPS, Galileo, and GLONASS satellite radio systems, offering exceptional performance with a minimal noise figure and high gain.

Key Features

  • Frequency Range: The device operates within a frequency range of 1.575GHz to 1.606GHz, making it ideal for global positioning systems and satellite communications.
  • Low Noise Figure: With a noise figure as low as 0.8dB, the MAX2659ELT+TG126 ensures a clear signal by minimizing the amount of added noise during amplification.
  • High Gain: The LNA provides a high gain of 20.5dB, which significantly improves signal strength and quality, enhancing the overall performance of the receiving system.
  • Power Efficiency: The device operates with a supply voltage ranging from 1.6V to 3.3V, offering flexibility in power supply design and contributing to power-efficient system operation.
  • Adjustable Current: The current consumption can be adjusted from 1.8mA to 5.4mA, allowing for optimization between performance and power saving based on application requirements.

Applications

  • GPS/GNSS Receivers
  • Automotive Navigation Systems
  • Mobile Handsets with GPS Capability
  • Personal Navigation Devices
  • Telematics (Vehicle Tracking and Diagnostics)

Product Specifications

The MAX2659ELT+TG126 is available in a compact, 6-pin thin QFN package with a size of just 1.5mm x 1.0mm. This small footprint allows for integration into space-constrained designs without sacrificing performance. The device is also characterized for operation over the -40°C to +85°C extended temperature range, making it suitable for outdoor and automotive applications where temperatures can vary widely.

With its combination of low noise, high gain, and power efficiency, the MAX2659ELT+TG126 LNA from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their satellite radio systems and ensure reliable signal reception in a variety of environments.

You May Also Be Interested in

Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.0700
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess