EN
  • EN
  • DE

DS2401+T&R

Part No DS2401+T&R
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1034742-DS2401+T&R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical
Ultra Librarian 3D Model Ultra Librarian DS2401+T&R CAD Model

Description

The Maxim Integrated DS2401+T&R is a compact, easy-to-integrate silicon serial number IC that provides a unique identity to hardware components. This tiny chip, often referred to as the "Silicon Serial Number," is an essential part of any system where secure identification and authenticity verification are critical. It is widely used in applications such as network hardware, medical devices, and other electronic equipment where individual device identification is necessary for security and inventory purposes.

The DS2401+T&R is based on Maxim's proprietary 1-Wire® protocol, which allows communication through a single data line plus ground for simplified connectivity. This feature enables the serial number to be read with minimal wiring, which is particularly advantageous in systems where space is at a premium or complex wiring is impractical.

Each DS2401+T&R is factory-lasered with a unique 64-bit registration number that includes a 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (01h). This unique number is unalterable and provides a guaranteed unique identity that can be securely queried and verified at any time.

The chip's small footprint is delivered in a TO-92 package, making it suitable for PCB mounting or embedding within a cable or connector assembly. The "T&R" designation indicates that the product is provided in tape and reel packaging, which facilitates automatic placement and volume manufacturing processes.

The DS2401+T&R operates over a wide voltage range of 2.8V to 6.0V and a broad temperature range, making it versatile for various environments and applications. Its low-cost, small size, and ease of integration make it an excellent choice for anti-counterfeiting, access control, and supply chain integrity.

Maxim Integrated's commitment to quality and reliability ensures that the DS2401+T&R provides a dependable solution for secure electronic identification. With its unique combination of simplicity, security, and scalability, the DS2401+T&R is an invaluable component for any system requiring definitive hardware identification.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess