EN
  • EN
  • DE

MAX2659ELT+

Part No MAX2659ELT+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC AMP LOW NOISE 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1575.42MHz
P1dB -12dBm
Gain 20.5dB
Noise Figure 0.8dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.6 V to 3.3 V
Operating Supply Current 4.1mA
Test Frequency 1575.42MHz
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 093507-MAX2659ELT+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2659ELT+ CAD Model

Description

Maxim Integrated's MAX2659ELT+ High-Gain, Low-Noise Amplifier

The MAX2659ELT+ from Maxim Integrated is a state-of-the-art, high-gain, low-noise amplifier (LNA) designed to enhance the performance of GPS, Galileo, and GLONASS satellite navigation systems. This advanced LNA is an ideal choice for applications requiring the amplification of weak signals without introducing significant noise, thus ensuring a clear and reliable signal reception.

Encased in a compact, 6-pin microDFN package, the MAX2659ELT+ boasts an impressive noise figure of just 0.8dB at 1.575GHz, which is critical for maintaining signal fidelity. The device operates over a wide frequency range, making it versatile for various satellite navigation bands. Its high gain, up to 20.5dB, allows it to amplify weak signals that are often encountered in challenging environments, such as urban canyons or dense foliage areas where signal reflections and attenuation can degrade performance.

With a supply voltage range of 1.6V to 3.3V, the MAX2659ELT+ is designed to be power-efficient, which is especially important for portable and battery-operated devices. The low current consumption of just 4.1mA makes it an excellent choice for power-sensitive applications, such as handheld navigation units, telematics, and mobile phones.

The device also features a bypass mode that can be controlled via a logic-level input, allowing the LNA to be switched off when not needed, thereby conserving power. This feature is particularly useful in systems that require periodic location updates rather than continuous tracking.

Additionally, the MAX2659ELT+ is characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance even in extreme environmental conditions. This robustness makes it suitable for outdoor and automotive applications that may be exposed to harsh weather or temperature fluctuations.

Overall, the MAX2659ELT+ from Maxim Integrated is an exceptional choice for designers looking to improve the sensitivity and performance of their satellite navigation receivers. Its combination of low noise, high gain, power efficiency, and small form factor makes it a powerful and versatile component in any GPS-related application.

You May Also Be Interested in

Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4913 $52.1955
85+ $1.2236 $104.0060
130+ $1.1854 $154.1020
175+ $1.1471 $200.7425
230+ $1.1089 $255.0470
305+ $0.9942 $303.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess