EN
  • EN
  • DE

ATSAMD51J18A-AFT

Part No ATSAMD51J18A-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD51
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,500 pcs
Win Source Part Number 1381487-ATSAMD51J18A-AFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J18A-AFT CAD Model

Description

Microchip Technology ATSAMD51J18A-AFT Microcontroller

The ATSAMD51J18A-AFT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is part of the SAM D5x/E5x series that is designed to balance power efficiency with high computational throughput. It is a perfect solution for a wide range of applications, including industrial control systems, consumer electronics, Internet of Things (IoT) devices, and more.

Built around the 32-bit ARM Cortex-M4 processor with Floating Point Unit (FPU), the ATSAMD51J18A-AFT operates at a maximum frequency of 120 MHz. It comes with a substantial 256KB of SRAM and 512KB of in-system self-programmable flash memory, providing ample space for complex applications and software stacks.

The MCU features a rich set of peripherals, including multiple serial communication modules (SERCOM), which can be configured as USART, UART, SPI, and I²C interfaces. It also offers robust connectivity options with USB Full-Speed and High-Speed interfaces and a CAN-FD for automotive and industrial networking. For enhanced security, it integrates features like a True Random Number Generator (TRNG), Hardware-based Cryptography, and Secure Boot.

The ATSAMD51J18A-AFT supports advanced analog functionalities with its 16-bit Digital-to-Analog Converters (DACs), 16-bit Analog-to-Digital Converters (ADCs), and analog comparators, making it suitable for precision sensor applications. It also includes multiple timers and counters, PWM channels, and a Real-Time Clock (RTC) for comprehensive timing and control operations.

For developers, Microchip offers extensive support with development tools, software libraries, and a vibrant community. The MCU is compatible with the Microchip Studio Integrated Development Environment (IDE) and supports the Atmel Software Framework (ASF) and Microchip Harmony for streamlined development.

The ATSAMD51J18A-AFT is available in a 64-pin TQFP package and is characterized for operation across the -40°C to 85°C temperature range, ensuring reliability and performance in diverse environments. With its integration of advanced technology and feature set, this MCU stands out as an excellent choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5780 $60.6240
19+ $6.2178 $118.1382
29+ $6.0236 $174.6844
40+ $5.8293 $233.1720
52+ $5.6349 $293.0148
69+ $5.0520 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess