EN
  • EN
  • DE

MAX2656EXT

Part No MAX2656EXT
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GPS 1.8GHZ-2GHZ SC70-6 / RF Amplifier IC GPS, PCS, DCS, WLL 1.8GHz ~ 2GHz SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 1.8GHz ~ 2GHz
P1dB -7dBm
Gain 13.5dB
Noise Figure 1.9dB
RF Type GPS, PCS, DCS, WLL
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 14.6mA
Test Frequency 1.96GHz
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Standard Package 139 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 702731-MAX2656EXT
Ultra Librarian 3D Model Ultra Librarian MAX2656EXT CAD Model

Description

Maxim Integrated MAX2656EXT Low-Noise Amplifier (LNA)

The MAX2656EXT from Maxim Integrated is a high-performance, low-noise amplifier designed to provide optimal signal amplification in a variety of applications. This LNA is specifically engineered for use in GPS, Galileo, and GLONASS satellite radio systems, where maintaining signal integrity is crucial. Its exceptional noise figure and gain characteristics make it an ideal choice for critical navigation and timing solutions.

With its compact form factor, the MAX2656EXT comes in a tiny SC70/6 package, making it an excellent choice for space-constrained applications. Despite its small size, it delivers a powerful performance with a low noise figure of 1.4dB and a high gain of 20.5dB at 1.575GHz. This ensures that the signal-to-noise ratio is maximized, leading to improved receiver sensitivity and accuracy.

The MAX2656EXT operates over a wide supply voltage range of 2.7V to 3.3V, which allows for flexible integration into various system designs. Additionally, it features a low current consumption of just 4.1mA, making it suitable for battery-powered devices where power efficiency is a priority.

The device also includes an integrated power-down feature that reduces the current consumption to less than 1µA, further conserving power when the amplifier is not in active use. This functionality is particularly beneficial for portable devices that require long battery life.

Designed with robustness in mind, the MAX2656EXT is capable of withstanding the rigors of demanding environments. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.

Overall, the Maxim Integrated MAX2656EXT is a versatile and reliable LNA that offers exceptional performance for satellite radio and GPS applications. Its low noise, high gain, and power efficiency make it a top choice for designers looking to enhance signal quality in their communication systems.

For detailed specifications and application support, designers are encouraged to consult the MAX2656EXT datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess