EN
  • EN
  • DE

MAX2640EUT+

Part No MAX2640EUT+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amp Single LNA 1.5GHz 5.5V 6-Pin SOT-23 / IC AMPLIFIER ULTRA-LN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 300MHz ~ 2.5GHz
P1dB -22dBm
Gain 15.1dB
Noise Figure 0.9dB ~ 1.1dB
RF Type Cellular, GPS, PCS
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 6.4mA
Test Frequency 900MHz
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 785720-MAX2640EUT+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2640
Introduction Date February 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2640EUT+ CAD Model

Description

Maxim Integrated MAX2640EUT+ Ultra-Low-Noise Amplifier

The MAX2640EUT+ from Maxim Integrated is a high-performance, ultra-low-noise amplifier (LNA) designed to enhance the sensitivity and dynamic range of wireless and communication systems. This compact, silicon-germanium (SiGe) device is ideal for a variety of applications, including GPS receivers, wireless LANs (WLANs), base station infrastructure, and other RF front-end modules.

With its exceptional noise figure of just 1.6dB at 900MHz, the MAX2640EUT+ significantly improves signal reception and quality. It operates within a broad frequency range from 400MHz to 2500MHz, making it a versatile component for numerous RF applications. The LNA provides a gain of 15.5dB with a +2.7V to +5.5V single-supply voltage, ensuring compatibility with a wide range of system designs.

The MAX2640EUT+ boasts an integrated shutdown feature that reduces the current consumption to less than 1µA, offering power savings for battery-operated devices. This shutdown function can be controlled via a logic-level input, allowing for easy integration into system power management schemes.

Designed with a focus on reliability, the MAX2640EUT+ is available in a tiny 6-pin SOT23 package, which not only conserves board space but also simplifies PCB layout. Its small footprint and lead-free construction align with modern environmental standards and space-constrained applications.

Key features of the MAX2640EUT+ include:

  • Operating Frequency Range: 400MHz to 2500MHz
  • Ultra-Low Noise Figure: 1.6dB at 900MHz
  • High Gain: 15.5dB at 900MHz
  • Single-Supply Voltage: +2.7V to +5.5V
  • Low Shutdown Current: <1µA
  • Integrated 50Ω Matching: Simplifies design and reduces component count
  • Package: 6-pin SOT23

The MAX2640EUT+ is an excellent choice for engineers looking to enhance RF performance while minimizing power consumption and preserving valuable PCB real estate. Maxim Integrated's commitment to quality ensures that this LNA will provide reliable, high-fidelity amplification for demanding wireless applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess