EN
  • EN
  • DE

MAX263BEWI+

Part No MAX263BEWI+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Dual SW-CAP UNIV 4th Order 57kHz 28-Pin SOIC W / IC FILTER BANDPASS PROG 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 12.6 V, ±2.37 V ~ 6.3 V
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785719-MAX263BEWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX263
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX263BEWI+ CAD Model

Description

The MAX263BEWI+ is a sophisticated, high-performance filter integrated circuit (IC) from the renowned manufacturer Maxim Integrated. This precision device is specifically designed to cater to the demanding needs of signal processing applications requiring sharp filter characteristics and high signal integrity.

Key Features

  • Programmable Filter: The MAX263BEWI+ is a fully programmable filter, allowing users to set up to 8th-order lowpass, highpass, bandpass, or notch filters to meet specific requirements of their signal processing tasks.
  • High Order Capability: With the ability to implement 2nd, 4th, 6th, or 8th order filters, the device provides flexibility for a wide range of applications, ensuring sharp roll-off and precise frequency selection.
  • Switched-Capacitor Design: Utilizing a switched-capacitor design, the filter avoids the need for external resistors and capacitors, simplifying the design and reducing the overall component count.
  • Dual Architecture: The IC features dual architecture, allowing for simultaneous realization of two independent 2nd-order filters or a single 4th-order filter, providing additional design versatility.
  • Wide Dynamic Range: The MAX263BEWI+ boasts a wide dynamic range, making it suitable for applications that require handling of large signal amplitudes without distortion.
  • Low Noise Performance: The filter's design emphasizes low noise performance, ensuring clean and accurate signal processing.

Applications

The MAX263BEWI+ is ideal for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Audio and video processing
  • Medical equipment
  • Instrumentation

Quality and Reliability

Maxim Integrated's commitment to quality and reliability is evident in the MAX263BEWI+, which is built to deliver consistent performance over its operational life. The IC comes in a wide operating temperature range, making it suitable for industrial environments.

Package and Availability

The MAX263BEWI+ is available in a 28-SOIC wide body package, providing a compact solution for space-constrained applications. This product is available for purchase through various distributors, ensuring easy access for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9112 $63.8224
4+ $26.1836 $104.7344
6+ $25.3654 $152.1924
9+ $24.5471 $220.9239
11+ $23.7289 $261.0179
15+ $21.2742 $319.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess