EN
  • EN
  • DE

ATTINY40-XUR

Part No ATTINY40-XUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features AVR series Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-TSSOP
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ATTINY40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY40-XURDKR-ND, 1611-ATTINY40-XURDKR, ATTINY40-XUR-ND, 1611-ATTINY40-XURTR, ATTINY40-XURCT, ATTINY40XUR, 1611-ATTINY40-XURTRINACTIVE, ATTINY40-XURTR, 1611-ATTINY40-XURTR-ND, ATTINY40-XURDKR, 1611-ATTINY40-XURDKRINACTIVE, 1611-ATTINY40-XURCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912235-ATTINY40-XUR
Ultra Librarian 3D Model Ultra Librarian ATTINY40-XUR CAD Model

Description

The ATTINY40-XUR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. This compact yet powerful microcontroller is designed to offer a perfect blend of efficiency and versatility, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Advanced RISC Architecture: The ATTINY40-XUR boasts a remarkable 32 x 8 general purpose working registers, allowing single-cycle access to all registers. This feature, coupled with its RISC architecture, enables most instructions to be executed in a single clock cycle, thereby enhancing the microcontroller's speed and performance.
  • Memory Capacity: With 4KB of in-system self-programmable flash, 256B EEPROM, and 256B SRAM, this microcontroller provides ample space for code and data storage, thus facilitating complex and memory-intensive applications.
  • Peripheral Features: It includes a variety of peripherals such as an 8-bit timer/counter with compare modes, a 10-bit ADC, programmable watchdog timer with internal oscillator, and more. These integrated peripherals reduce the need for external components, saving both space and cost.
  • Power Efficiency: The device operates within a voltage range of 1.8-5.5V, supporting power-saving modes like Power-down, Standby, and Active mode, making it highly energy-efficient and suitable for battery-operated applications.
  • Speed: The ATTINY40-XUR can run at up to 12MHz at 5V, providing a balanced trade-off between processing speed and power consumption.

Applications

The versatility of the ATTINY40-XUR allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control systems
  • Battery management
  • Consumer electronics

In conclusion, the ATTINY40-XUR from Microchip Technology is a robust and flexible microcontroller that offers the perfect solution for designers looking for a compact, efficient, and feature-rich component for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0085 $60.2550
75+ $1.6482 $123.6150
110+ $1.5974 $175.7140
150+ $1.5454 $231.8100
195+ $1.4934 $291.2130
260+ $1.3398 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess