Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 800MHz ~ 1GHz
P1dB -11dBm
Gain 18.4dB
Noise Figure 3.8dB
RF Type Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 6.6mA
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 175 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 702715-MAX2633EUT
Ultra Librarian 3D Model Ultra Librarian MAX2633EUT CAD Model

Description

Product Overview: MAX2633EUT from Maxim Integrated

The MAX2633EUT from Maxim Integrated is a high-performance, low-power VHF/UHF amplifier designed for a wide range of wireless applications. This compact and efficient amplifier is housed in a tiny SOT23-6 package, making it an ideal choice for space-constrained applications where size and power efficiency are critical considerations.

Key Features

  • Frequency Range: The MAX2633EUT operates in the VHF/UHF range, making it suitable for applications such as remote keyless entry systems, garage door openers, and other radio frequency (RF) communication systems.
  • Low Noise Figure: With a low noise figure of typically 2dB, the amplifier provides a clear signal amplification, which is essential for maintaining the integrity of the communication link.
  • High Gain: The device offers a high gain of typically 15.5dB, ensuring that weak signals are amplified effectively for enhanced reception and transmission.
  • Low Current Consumption: The MAX2633EUT is designed for low current consumption, drawing as little as 4.5mA of supply current, thereby extending battery life in portable applications.
  • Adjustable Biasing: The amplifier's current consumption can be reduced further by adjusting the biasing, providing additional flexibility for power-sensitive designs.
  • Integrated Power-Down Feature: An integrated power-down feature allows the device to be switched off when not in use, further conserving power and extending the operational life of the product.

Applications

The MAX2633EUT is versatile and can be used in a variety of RF applications. It is particularly well-suited for:

  • Wireless remote controls
  • Security systems
  • ISM band transceivers
  • Low-power telemetry
  • Other battery-powered RF devices

Maxim Integrated's commitment to providing high-quality, reliable components is evident in the MAX2633EUT. Its combination of low power consumption, high gain, and low noise figure makes it an excellent choice for designers looking to optimize their RF communication systems without compromising on performance or size.

The MAX2633EUT is available in a RoHS-compliant package, ensuring that it meets the environmental standards of today's electronic products. With its robust feature set and compact form factor, the MAX2633EUT is poised to deliver exceptional performance in a wide array of wireless applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Need more? Email Us
ECAD model for HMC482ST89TR
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Lowest to $14.6242
ECAD model for HMC669LP3E
Analog Devices Inc.
IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN / RF Amplifier IC VSAT 3.15GHz ~ 3.4GHz 24-QFN (4x4)
Lowest to $26.8158
ECAD model for HMC388LP4ETR
Ampleon USA Inc.
RF MOSFET LDMOS 30V SOT502B
Need more? Email Us
ECAD model for BLF8G10LS-160V,112
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Need more? Email Us
ECAD model for MAMG-100227-010C0L
NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8589 $65.0615
85+ $1.5251 $129.6335
135+ $1.4786 $199.6110
185+ $1.4307 $264.6795
235+ $1.3829 $324.9815
315+ $1.2393 $390.3795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention