EN
  • EN
  • DE

Z1464

Part No Z1464
Manufacturer Texas Instruments
Catalog Pushbutton Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 056218-Z1464
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z1464 CAD Model

Description

The Texas Instruments Z1464 is a cutting-edge integrated circuit designed for high-performance applications in various industries. This robust component is known for its reliability and efficiency, making it an ideal choice for developers and engineers seeking to enhance their electronic systems.

Key Features

  • High Precision: The Z1464 offers exceptional accuracy and stability, which is crucial for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it suitable for battery-operated devices and energy-sensitive projects.
  • Advanced Connectivity: With built-in support for various communication protocols, the Z1464 ensures seamless integration into existing systems and infrastructures.
  • Durable Design: Texas Instruments has engineered the Z1464 to withstand harsh environments, ensuring consistent performance under challenging conditions.

Applications

The versatility of the Z1464 allows it to be used across a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical equipment
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Quality and Reliability Compliant with Texas Instruments Standards

Support and Resources

Texas Instruments provides comprehensive support and resources for the Z1464, including detailed datasheets, application notes, and design guides. Customers can also access TI's technical support team for additional assistance with their projects.

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
E-SWITCH
SWITCH PUSH DPDT 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Lowest to $5.9350
E-SWITCH
SWITCH PB SPDT 3A 250V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess