EN
  • EN
  • DE

MAX262BCWG

Part No MAX262BCWG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Microprocessor Programmable Universal Active Filters | IC FILTER 140KHZ SWITCH 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX262
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212767-MAX262BCWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX262BCWG CAD Model

Description

Product Overview: MAX262BCWG from Maxim Integrated

The MAX262BCWG is a highly integrated, programmable universal active filter designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This versatile component is part of Maxim's respected MAX262 series and is particularly renowned for its precision filtering capabilities across a wide range of applications.

Key Features

  • Programmable Frequency Range: The MAX262BCWG offers a programmable frequency range that allows users to tailor the filter to meet specific requirements, making it ideal for a variety of signal processing tasks.
  • Switched-Capacitor Design: Utilizing a switched-capacitor design, this filter eliminates the need for external resistors and capacitors, simplifying the design and reducing the overall component count.
  • High Precision: The filter boasts high precision with low clock-to-corner frequency ratio and low total harmonic distortion (THD), ensuring accurate signal processing for critical applications.
  • Multiple Filter Types: It supports multiple filter responses such as low-pass, high-pass, band-pass, and notch (band-reject), providing flexibility in its usage.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered devices and portable applications.

Applications

The MAX262BCWG is well-suited for a variety of applications, including but not limited to:

  • Signal conditioning and noise reduction in data acquisition systems
  • Audio processing equipment
  • Anti-aliasing filters for ADCs
  • Waveform generation
  • Communication systems

Technical Specifications

The MAX262BCWG operates from a single +5V supply or dual ±5V supplies. It is available in a 24-pin Ceramic Dual Inline Package (CerDIP) that is designed to meet the rigorous demands of industrial and commercial environments. The device's temperature range extends from 0°C to +70°C, ensuring reliable performance across various operating conditions.

Conclusion

With its programmable nature, high precision, and versatile filter responses, the MAX262BCWG from Maxim Integrated stands out as a top choice for designers seeking a reliable and efficient solution for complex filtering tasks. Its ease of integration and low power consumption further enhance its appeal in a wide range of signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9586 $75.8344
8+ $15.5557 $124.4456
12+ $15.0695 $180.8340
16+ $14.5835 $233.3360
21+ $14.0974 $296.0454
28+ $12.6391 $353.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess