EN
  • EN
  • DE

MAX2622EUA-T

Part No MAX2622EUA-T
Manufacturer Maxim Integrated
Catalog VCOs (Voltage Controlled Oscillators)
Description IC VCO OSCILLATOR UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Frequency Range 855 ~ 881MHz
Frequency - Center 868MHz
Voltage - Supply 2.7V ~ 5.5V
Tuning Voltage (VDC) 0.4 V ~ 2.4 V
2nd Harmonic, Typ (dBc) -27
Icc Max 11.5mA
Pushing (MHz/V) 0.28 (Typ)
Power (dBm) -3 ±3
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.043\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530053-MAX2622EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX2622EUA-T CAD Model

Description

N

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR, VC, 11.4-12.8 GHZ, T
Need more? Email Us
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 7.1-7.9 GHZ, TAP
Need more? Email Us
Crystek Corporation
VCO 1500MHZ 1-20V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
MACOM Technology Solutions
VCO 11.41GHZ 13V-2V 5MMX5MM
Need more? Email Us
Crystek Corporation
VCO 890MHZ 0.5-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess