EN
  • EN
  • DE

MAOC-009872-000000

Part No MAOC-009872-000000
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 11.41GHZ 13V-2V 5MMX5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency Range 11 ~ 11.82GHz
Frequency - Center 11.41GHz
Tuning Voltage (VDC) 13 V ~ 2 V
2nd Harmonic, Typ (dBc) -20
Icc Max 195mA
Pushing (MHz/V) 5
Power (dBm) 7
Phase Noise Typ (dBc/Hz) -83
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009872-000000 CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
IC VCO OSCILLATOR UMAX
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,13.4-14.4 GHZ,5MMP
Need more? Email Us
Crystek Corporation
VCO 890MHZ 0.5-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
MACOM Technology Solutions
VCO,11.42-12.32GHZ,5MMQFN-32LD,0
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 12.2-13.8 GHZ, T
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Crystek Corporation
VCO 910MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess