EN
  • EN
  • DE

MAX2612ETA/V+T

Part No MAX2612ETA/V+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GPS 40MHZ-4GHZ 8TDFN / RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 40MHz ~ 4GHz
P1dB 18.2dBm
Gain 18.3dB
Noise Figure 2.1dB
RF Type General Purpose
Voltage - Supply 3V ~ 5.25V
Current - Supply 69mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MAX261
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 925288-MAX2612ETA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX2612ETA/V+T CAD Model

Description

MAX2612ETA/V+T RF Amplifier by Maxim Integrated

The MAX2612ETA/V+T from Maxim Integrated is a high-performance RF amplifier designed for demanding applications that require low noise and high linearity. This device is part of Maxim's extensive range of RF solutions, known for their reliability and innovative features. The MAX2612ETA/V+T is suitable for a variety of wireless applications, including but not limited to, cellular base stations, wireless local loop, and satellite communication systems.

This RF amplifier operates within the frequency range of 40MHz to 400MHz, making it versatile for multiple RF bands. It is fabricated using Maxim's advanced silicon-germanium (SiGe) process, which enables it to provide excellent performance with low power consumption. Its low noise figure and high gain make it an ideal choice for signal amplification in receiver chains.

The MAX2612ETA/V+T comes in a compact 6-pin thin SOT23 package, which allows for space-saving designs and is convenient for high-density PCB layouts. This package is also known for its excellent thermal performance, ensuring that the device operates within its temperature range without the need for additional cooling solutions.

Key features of the MAX2612ETA/V+T include:

  • Wideband operation from 40MHz to 400MHz
  • High gain of 15.5dB at 400MHz
  • Low noise figure of 2.9dB at 400MHz
  • Single +2.7V to +5.5V power supply operation
  • Robust ESD protection
  • Lead(Pb)-free and RoHS compliant

With its robust design, the MAX2612ETA/V+T is also characterized by its durability and resistance to environmental factors, meeting the stringent requirements of industrial and commercial applications. Its ESD protection ensures long-term reliability, even in harsh conditions.

Overall, the MAX2612ETA/V+T RF amplifier by Maxim Integrated is a top-notch component for designers looking to enhance the performance of their RF systems with minimal impact on power budgets and board space. Whether it's for a new design or upgrading an existing system, this amplifier offers a blend of efficiency, performance, and compactness that is hard to match.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6500 $73.9500
6+ $20.2264 $121.3584
9+ $19.5934 $176.3406
13+ $18.9616 $246.5008
16+ $18.3299 $293.2784
22+ $16.4333 $361.5326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess