The UPD4516161AG5-A10-9JF is a high-performance 16Mbit synchronous DRAM (SDRAM) manufactured by NEC. This memory chip is designed for applications requiring high bandwidth and low latency data access. It is organized as 4 banks x 256K words x 16 bits.
Applications:
- Main memory in embedded systems
- Graphics cards
- Networking devices
- Printers
- Digital signal processing (DSP) applications
Features:
- 16Mbit SDRAM
- Organized as 4 banks x 256K x 16
- Operating frequencies up to 100 MHz
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- Programmable Burst Length and Latency
Benefits:
- High bandwidth for fast data transfer
- Low latency for quick access times
- Low power consumption for energy efficiency
- Compact package for space-saving designs
- Reliable operation in demanding environments
Additional Details:
The UPD4516161AG5-A10-9JF SDRAM is designed to operate with a 3.3V power supply. It features LVTTL compatible inputs and outputs, making it easy to interface with a wide range of microprocessors and controllers. The device supports programmable burst lengths and latencies, allowing designers to optimize performance for specific applications. The self-refresh mode minimizes power consumption when the device is not actively being accessed.
This SDRAM provides a reliable and efficient memory solution for embedded systems, graphics cards, and networking devices that require high-speed data storage and retrieval.